MOSFET N-CHANNEL 100V 14A TO220
N CHANNEL MOSFET, 100V, 14A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Enhancement Mode MOSFET Transistors
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTE66 | 29C4771 | 70215939 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 100V, 14A, To-220; Channel Type Nte Electronics | MOSFET - POWER N-CH FAST SWITCH TO220 |
| Package Type | TO-220; TO-220-3 | TO-3; TO-220 | TO-220 |
| Packing Method | Bag | ||
| Polarity | N-Channel | N-Channel | |
| IDSS | 14000 milliamps |