NTE Electronics, Inc. Sidac, 125V, Axial; Breakover Voltage Min Nte Electronics NTE6419

Description
SIDAC, 125V, AXIAL; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:500µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
SIDAC, 125V, AXIAL; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:500µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sidac, 125V, Axial; Breakover Voltage Min Nte Electronics - 29C4770 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 125V, Axial; Breakover Voltage Min Nte Electronics
29C4770
Sidac, 125V, Axial; Breakover Voltage Min Nte Electronics 29C4770
SIDAC, 125V, AXIAL; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:500µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

SIDAC, 125V, AXIAL; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:500µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 29C4770
Product Name Sidac, 125V, Axial; Breakover Voltage Min Nte Electronics
Thyristor Type Diac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B624SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details