NTE Electronics, Inc. DIODE - DIAC 32V +-4V 2A DO7/DO35 NTE6408

Description
DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type Glass–chip passivation These devices are triggered from a blocking–to–conducti on state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of this.
Description
DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type Glass–chip passivation These devices are triggered from a blocking–to–conducti on state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of this.

Suppliers

Company
Product
Description
Supplier Links
DIODE - DIAC 32V +-4V 2A DO7/DO35 - 70215867 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE - DIAC 32V +-4V 2A DO7/DO35
70215867
DIODE - DIAC 32V +-4V 2A DO7/DO35 70215867
DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type Glass–chip passivation These devices are triggered from a blocking–to–conducti on state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of this.

DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type

  • Glass–chip passivation
    These devices are triggered from a blocking–to–conduction state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of this.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thyristors
Product Number 70215867
Product Name DIODE - DIAC 32V +-4V 2A DO7/DO35
Thyristor Type Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B533-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details