NTE Electronics, Inc. Unijunction Transistor, 600Mw, 50Ma, To-39; Repetitive Peak Forward Current Itrm Nte Electronics NTE6400A

Description
UNIJUNCTION TRANSISTOR, 600MW, 50MA, TO-39; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:2A; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes
Description
UNIJUNCTION TRANSISTOR, 600MW, 50MA, TO-39; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:2A; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 600Mw, 50Ma, To-39; Repetitive Peak Forward Current Itrm Nte Electronics - 55R1320 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 600Mw, 50Ma, To-39; Repetitive Peak Forward Current Itrm Nte Electronics
55R1320
Unijunction Transistor, 600Mw, 50Ma, To-39; Repetitive Peak Forward Current Itrm Nte Electronics 55R1320
UNIJUNCTION TRANSISTOR, 600MW, 50MA, TO-39; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:2A; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

UNIJUNCTION TRANSISTOR, 600MW, 50MA, TO-39; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:2A; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 55R1320
Product Name Unijunction Transistor, 600Mw, 50Ma, To-39; Repetitive Peak Forward Current Itrm Nte Electronics
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3061SR2VM - 927649-MOC3061SR2VM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 401156 - Radwell International
Specs
Thyristor Type SCR
View Details
4 suppliers
 - ND104N16KHPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB20-1
Standards and Certifications RoHS
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details