NTE Electronics, Inc. Unijunction Transistor, 0.6W 50Ma To-39; Repetitive Peak Forward Current Itrm Nte Electronics NTE6400

Description
UNIJUNCTION TRANSISTOR, 0.6W 50mA TO-39; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:25µA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes
Description
UNIJUNCTION TRANSISTOR, 0.6W 50mA TO-39; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:25µA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 0.6W 50Ma To-39; Repetitive Peak Forward Current Itrm Nte Electronics - 31C5287 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 0.6W 50Ma To-39; Repetitive Peak Forward Current Itrm Nte Electronics
31C5287
Unijunction Transistor, 0.6W 50Ma To-39; Repetitive Peak Forward Current Itrm Nte Electronics 31C5287
UNIJUNCTION TRANSISTOR, 0.6W 50mA TO-39; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:25µA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

UNIJUNCTION TRANSISTOR, 0.6W 50mA TO-39; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:25µA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C5287
Product Name Unijunction Transistor, 0.6W 50Ma To-39; Repetitive Peak Forward Current Itrm Nte Electronics
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Discs - T2871N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17235K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
CRDM Standard Hybrid SCR-Diode - M252512F - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details