NTE Electronics, Inc. Repetitive Peak Reverse Voltage Nte Electronics NTE639

Description
Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:125°C; Diode Case Style:DO-201AD RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:125°C; Diode Case Style:DO-201AD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Nte Electronics - 87X3866 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Nte Electronics
87X3866
Repetitive Peak Reverse Voltage Nte Electronics 87X3866
Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:125°C; Diode Case Style:DO-201AD RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:125°C; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 87X3866
Product Name Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details