NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers NTE6364

Description
DIODE GEN PURP 1.6KV 300A DO9
Description
DIODE GEN PURP 1.6KV 300A DO9

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6364 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6364
Discrete Semiconductor Products - Diodes - Rectifiers NTE6364
DIODE GEN PURP 1.6KV 300A DO9

DIODE GEN PURP 1.6KV 300A DO9

Supplier's Site
Diode, Standard, 300A, 1.6Kv, Do-205Ab-2; Repetitive Peak Reverse Voltage Nte Electronics - 31C5282 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 300A, 1.6Kv, Do-205Ab-2; Repetitive Peak Reverse Voltage Nte Electronics
31C5282
Diode, Standard, 300A, 1.6Kv, Do-205Ab-2; Repetitive Peak Reverse Voltage Nte Electronics 31C5282
DIODE, STANDARD, 300A, 1.6KV, DO-205AB-2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, STANDARD, 300A, 1.6KV, DO-205AB-2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number NTE6364 31C5282
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 300A, 1.6Kv, Do-205Ab-2; Repetitive Peak Reverse Voltage Nte Electronics
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - 2104934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G 10b
RoHS Compliant RoHS
View Details