NTE Electronics, Inc. Standard Diode, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics NTE6358

Description
STANDARD DIODE, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
Description
STANDARD DIODE, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics - 30C4323 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics
30C4323
Standard Diode, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics 30C4323
STANDARD DIODE, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

STANDARD DIODE, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6358 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6358
Discrete Semiconductor Products - Diodes - Rectifiers NTE6358
DIODE GEN PURP 1KV 300A DO9

DIODE GEN PURP 1KV 300A DO9

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 30C4323 NTE6358
Product Name Standard Diode, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 16 amps
VRRM 600 volts
View Details
Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details