DIODE GEN PURP 400V 300A DO9
DIODE, RECTIFIER, 300A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE6355 | 51M8915 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, 300A, 400V, Do-9; Repetitive Peak Reverse Voltage Nte Electronics |
| Life Cycle Stage | Active | |
| Package | DO-9; DO-9 | |
| RoHS Compliant | RoHS |