ULTRAFAST RECTIFIER, COMMON CATHODE 30A TO-218; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 200V 15A TOP3
Ultrafast Switchmode Power Rectifier, 200 V (Max.) Voltage, Repetitive Peak Reverse
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 31C5265 | NTE6246 | 70215793 |
| Product Name | Ultrafast Rectifier, Common Cathode 30A To-218; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER DUAL TO-218 COMMON CATHODE CENTER TAP 200V 30AMP SUPER FAST TRR=35NS |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| RoHS Compliant | RoHS | ||
| VRRM | 200 volts | ||
| VF | 1.05 volts | 1.05 volts | 0.8500 volts |
| IF | 30000 mA | 30000 mA |