DIODE ARRAY GP 16A TO220
FAST RECTIFIER, COMMON ANODE, 16A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE6244 | 21M5182 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Rectifier, Common Anode, 16A To-220; Repetitive Peak Reverse Voltage Nte Electronics |
| Package | TO-220 | |
| Life Cycle Stage | Active | |
| VF | 0.9750 volts | 0.9750 volts |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |