Win Source Part Number: 1153834-NTE6238
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 1000 A
Current - Reverse Leakage @ Vr: 50 µA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 320A
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE6238
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1153834-NTE6238 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Standard |