NTE Electronics, Inc. Diode, Power Module, 60A, 1.6Kv; Repetitive Peak Reverse Voltage Nte Electronics NTE6222

Description
DIODE, POWER MODULE, 60A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes
Description
DIODE, POWER MODULE, 60A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Power Module, 60A, 1.6Kv; Repetitive Peak Reverse Voltage Nte Electronics - 31C5255 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Power Module, 60A, 1.6Kv; Repetitive Peak Reverse Voltage Nte Electronics
31C5255
Diode, Power Module, 60A, 1.6Kv; Repetitive Peak Reverse Voltage Nte Electronics 31C5255
DIODE, POWER MODULE, 60A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, POWER MODULE, 60A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C5255
Product Name Diode, Power Module, 60A, 1.6Kv; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Silicon PIN Diodes, Packaged and Bondable Chips - APD0510-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details