NTE Electronics, Inc. Rectifier Array, Dual Common Cathode, 2Ka; Repetitive Reverse Voltage Vrrm Max Nte Electronics NTE6218

Description
RECTIFIER ARRAY, DUAL COMMON CATHODE, 2kA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):200A; Forward Voltage VF Max:1.45V; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:Module RoHS Compliant: Yes
Description
RECTIFIER ARRAY, DUAL COMMON CATHODE, 2kA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):200A; Forward Voltage VF Max:1.45V; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:Module RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Array, Dual Common Cathode, 2Ka; Repetitive Reverse Voltage Vrrm Max Nte Electronics - 79R1578 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array, Dual Common Cathode, 2Ka; Repetitive Reverse Voltage Vrrm Max Nte Electronics
79R1578
Rectifier Array, Dual Common Cathode, 2Ka; Repetitive Reverse Voltage Vrrm Max Nte Electronics 79R1578
RECTIFIER ARRAY, DUAL COMMON CATHODE, 2kA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):200A; Forward Voltage VF Max:1.45V; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:Module RoHS Compliant: Yes

RECTIFIER ARRAY, DUAL COMMON CATHODE, 2kA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):200A; Forward Voltage VF Max:1.45V; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:Module RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diode Arrays
Product Number 79R1578
Product Name Rectifier Array, Dual Common Cathode, 2Ka; Repetitive Reverse Voltage Vrrm Max Nte Electronics
Arrangement Common Catode
Diode Applications Rectifier
RoHS Compliant RoHS
VF 1.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers