NTE Electronics, Inc. RECTIFIER 1400V 150A DO-8 CATHODE CASE NTE6162

Description
RECTIFIER 1400V 150A DO-8 CATHODE CASE
Description
RECTIFIER 1400V 150A DO-8 CATHODE CASE

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER 1400V 150A DO-8 CATHODE CASE - 70215729 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER 1400V 150A DO-8 CATHODE CASE
70215729
RECTIFIER 1400V 150A DO-8 CATHODE CASE 70215729
RECTIFIER 1400V 150A DO-8 CATHODE CASE

RECTIFIER 1400V 150A DO-8 CATHODE CASE

Supplier's Site
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Nte Electronics - 31C5238 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Nte Electronics
31C5238
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Nte Electronics 31C5238
STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: Yes

STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6162 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6162
Discrete Semiconductor Products - Diodes - Rectifiers NTE6162
DIODE GEN PURP 1.4KV 150A DO8

DIODE GEN PURP 1.4KV 150A DO8

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 70215729 31C5238 NTE6162
Product Name RECTIFIER 1400V 150A DO-8 CATHODE CASE Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-8 DO-8
IFSM 2100 amps
IR 5 mA
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data