STANDARD DIODE, 150A, 1KV, DO-8; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
RECTIFIER 1KV 150A DO-8 ANODE CASE
DIODE GEN PURP 1KV 150A DO8
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 31C5237 | 70214621 | NTE6159 |
| Product Name | Standard Diode, 150A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER 1KV 150A DO-8 ANODE CASE | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |
| IF | 150000 mA | 150000 mA | |
| Tj | ? to 190 C (? to 374 F) | -65 to ? C (-85 to ? F) |