RECTIFIER 400V 150A DO-8 ANODE CASE
STANDARD DIODE, 150A, 400V, DO-8; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
DIODE GEN PURP 400V 150A DO8
| Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 70216018 | 15M1927 | NTE6155 |
| Product Name | RECTIFIER 400V 150A DO-8 ANODE CASE | Standard Diode, 150A, 400V, Do-8; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-8 | ||
| IFSM | 2100 amps | ||
| IR | 5 mA | ||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |