NTE Electronics, Inc. VARACTOR-33.0 PF@4V NTE614

Description
Voltage Variable Capacitance Diode, 33 pF (Typ.) Diode Capacitance High Q with guaranteed minimum values Controlled and uniform tuning ratio Standard capacitance tolerance 10% These diodes are designed for high volume requirements of FM Radio and TV tuning and AFC, general frequency control and tuning applications; providing solid–state reliability in replacement of mechanical tuning methods.
Description
Voltage Variable Capacitance Diode, 33 pF (Typ.) Diode Capacitance High Q with guaranteed minimum values Controlled and uniform tuning ratio Standard capacitance tolerance 10% These diodes are designed for high volume requirements of FM Radio and TV tuning and AFC, general frequency control and tuning applications; providing solid–state reliability in replacement of mechanical tuning methods.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
VARACTOR-33.0 PF@4V
70216017
VARACTOR-33.0 PF@4V 70216017
Voltage Variable Capacitance Diode, 33 pF (Typ.) Diode Capacitance High Q with guaranteed minimum values Controlled and uniform tuning ratio Standard capacitance tolerance 10% These diodes are designed for high volume requirements of FM Radio and TV tuning and AFC, general frequency control and tuning applications; providing solid–state reliability in replacement of mechanical tuning methods.

Voltage Variable Capacitance Diode, 33 pF (Typ.) Diode Capacitance

  • High Q with guaranteed minimum values
  • Controlled and uniform tuning ratio
  • Standard capacitance tolerance 10%
    These diodes are designed for high volume requirements of FM Radio and TV tuning and AFC, general frequency control and tuning applications; providing solid–state reliability in replacement of mechanical tuning methods.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70216017
Product Name VARACTOR-33.0 PF@4V
Diode Type Tuning
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Switch and Attenuator Plastic Packaged PIN Diode - SMPA1302-079LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4974US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 100 mA
IR 2 mA
View Details