Win Source Part Number: 1058026-NTE6115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 1625A
Voltage - Forward (Vf) (Max) @ If: 1.93 V @ 3770 A
Current - Reverse Leakage @ Vr: 30 mA @ 1200 V
Operating Temperature - Junction: -30°C ~ 175°C
Mounting Type: Chassis Mount
Package / Case: DO-200AB, B-PUK
Supplier Device Package: DO-200AB
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE6115
DIODE GP 1.2KV 1625A DO200AB Product overview: NTE6115 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 1625A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 1625A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE6115 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1058026-NTE6115 | 280-NTE6115 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.2KV 1625A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.93 volts | |
| VR | 1200 volts | |
| IR | 0.0300 mA |