Win Source Part Number: 1179831-NTE6090
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE6090
DIODE ARRAY GP 45V 15A TO3P Product overview: NTE6090 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTE6090 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 45V 15A TO3P
STANDARD DIODE, 30A, 45V, TO-218; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:760mV; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes
Dual Power Rectifier, 30 A, 0.76 V, TO3P⁄TO218, +150°C, 200 A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1179831-NTE6090 | 286-NTE6090 | NTE6090 | 31C5199 | 70215493 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 45V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 30A, 45V, To-218; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER DUAL SCHOTTKY 45V 30A TO-3P COMMON CATHODE |
| Diode Type | Schottky; Standard | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.7600 volts | 0.7200 volts | |
| VR | 45 volts | ||||
| IR | 1.00E-3 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -65 to ? C (-85 to ? F) |