DIODE ARRAY SCHOTTKY 10A TO220
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE6086 | 31C5196 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 10A To-220; Repetitive Peak Reverse Voltage Nte Electronics |
| Life Cycle Stage | Active | |
| VF | 0.8000 volts | 0.7000 volts |
| Rectifier Configuration / Technology | Schottky | |
| Package | TO-220 |