DIODE, RECTIFIER, 85A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
DIODE GEN PURP 600V 85A DO5
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 31C5190 | NTE6077 |
| Product Name | Diode, Rectifier, 85A, 600V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-5; DO-5 | |
| RoHS Compliant | RoHS | |
| VRRM | 600 volts | |
| VF | 1.15 volts | 1.15 volts |