NTE Electronics, Inc. Diode, Standard, 85A, 200V, Do-203Ab-2; Repetitive Peak Reverse Voltage Nte Electronics NTE6074

Description
DIODE, STANDARD, 85A, 200V, DO-203AB-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
DIODE, STANDARD, 85A, 200V, DO-203AB-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 85A, 200V, Do-203Ab-2; Repetitive Peak Reverse Voltage Nte Electronics - 30C9865 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 85A, 200V, Do-203Ab-2; Repetitive Peak Reverse Voltage Nte Electronics
30C9865
Diode, Standard, 85A, 200V, Do-203Ab-2; Repetitive Peak Reverse Voltage Nte Electronics 30C9865
DIODE, STANDARD, 85A, 200V, DO-203AB-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIODE, STANDARD, 85A, 200V, DO-203AB-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6074 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6074
Discrete Semiconductor Products - Diodes - Rectifiers NTE6074
DIODE GEN PURP 200V 85A DO5

DIODE GEN PURP 200V 85A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 30C9865 NTE6074
Product Name Diode, Standard, 85A, 200V, Do-203Ab-2; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 300 volts
View Details
Single Diodes - 1727-2907-1-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details