NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single NTE6071

Description
Win Source Part Number: 1160537-NTE6071 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 2 mA @ 1600 V Operating Temperature - Junction: -65°C ~ 190°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.30.0080 Mfr: NTE Electronics, Inc Other Names: 2368-NTE6071
Request a Quote Datasheet
Description
Win Source Part Number: 1160537-NTE6071 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 2 mA @ 1600 V Operating Temperature - Junction: -65°C ~ 190°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.30.0080 Mfr: NTE Electronics, Inc Other Names: 2368-NTE6071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1160537-NTE6071 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1160537-NTE6071
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1160537-NTE6071
Win Source Part Number: 1160537-NTE6071 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 2 mA @ 1600 V Operating Temperature - Junction: -65°C ~ 190°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.30.0080 Mfr: NTE Electronics, Inc Other Names: 2368-NTE6071

Win Source Part Number: 1160537-NTE6071
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A
Current - Reverse Leakage @ Vr: 2 mA @ 1600 V
Operating Temperature - Junction: -65°C ~ 190°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.30.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE6071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1160537-NTE6071
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details