NTE Electronics, Inc. Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE6070

Description
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C1193 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C1193
Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C1193
STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 85A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.15V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C1193
Product Name Standard Diode, 85A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details