NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers NTE6069

Description
DIODE GEN PURP 800V 70A DO5
Description
DIODE GEN PURP 800V 70A DO5

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6069 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6069
Discrete Semiconductor Products - Diodes - Rectifiers NTE6069
DIODE GEN PURP 800V 70A DO5

DIODE GEN PURP 800V 70A DO5

Supplier's Site
Standard Diode, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 06M7484 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
06M7484
Standard Diode, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 06M7484
STANDARD DIODE, 70A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number NTE6069 06M7484
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-voltage stabistor - BAS17,215 - Nexperia B.V.
Specs
RoHS Compliant RoHS
IF 200 mA
Tj 150 C (302 F)
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details