NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers NTE6068

Description
DIODE GEN PURP 800V 70A DO5
Description
DIODE GEN PURP 800V 70A DO5

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6068 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6068
Discrete Semiconductor Products - Diodes - Rectifiers NTE6068
DIODE GEN PURP 800V 70A DO5

DIODE GEN PURP 800V 70A DO5

Supplier's Site
Rectifier, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5183 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5183
Rectifier, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5183
RECTIFIER, 70A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

RECTIFIER, 70A, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers
Product Number NTE6068 31C5183
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 70A, 800V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
Life Cycle Stage Active
VF 1.25 volts 1.25 volts
Package DO-5; DO-5
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data