STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
DIODE GEN PURP 600V 70A DO5
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 29C4760 | NTE6064 |
| Product Name | Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |