RECTIFIER 400V 70A DO-5 CATHODE CASE
STANDARD DIODE, 70A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 70214657 | 29C4759 |
| Product Name | RECTIFIER 400V 70A DO-5 CATHODE CASE | Standard Diode, 70A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics |
| Package | DO-5 | |
| IFSM | 1200 amps | |
| IR | 2 mA | |
| VF | 1.25 volts | 1.25 volts |