STANDARD DIODE, 60A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
RECTIFIER 1000V 60A DO-5 CATHODE CASE
DIODE GEN PURP 1KV 60A DO5
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 29C4757 | 70214798 | NTE6044 |
| Product Name | Standard Diode, 60A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER 1000V 60A DO-5 CATHODE CASE | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |