NTE Electronics, Inc. RECTIFIER 600V 12.7A TO-220 NTE6013

Description
RECTIFIER 600V 12.7A TO-220
Description
RECTIFIER 600V 12.7A TO-220

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER 600V 12.7A TO-220 - 70215717 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER 600V 12.7A TO-220
70215717
RECTIFIER 600V 12.7A TO-220 70215717
RECTIFIER 600V 12.7A TO-220

RECTIFIER 600V 12.7A TO-220

Supplier's Site
Standard Diode, 12.7A, 600V, To-220Ins; Repetitive Peak Reverse Voltage Nte Electronics - 06M7483 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12.7A, 600V, To-220Ins; Repetitive Peak Reverse Voltage Nte Electronics
06M7483
Standard Diode, 12.7A, 600V, To-220Ins; Repetitive Peak Reverse Voltage Nte Electronics 06M7483
STANDARD DIODE, 12.7A, 600V, TO-220INS; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12.7A; Diode Configuration:Single ; Forward Voltage Max:1.6V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:3PinsRoHS Compliant: Yes

STANDARD DIODE, 12.7A, 600V, TO-220INS; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12.7A; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6013 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6013
Discrete Semiconductor Products - Diodes - Rectifiers NTE6013
DIODE GP 600V 12.7A ITO220AB

DIODE GP 600V 12.7A ITO220AB

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 70215717 06M7483 NTE6013
Product Name RECTIFIER 600V 12.7A TO-220 Standard Diode, 12.7A, 600V, To-220Ins; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220
IFSM 300 amps
IR 1 mA
VF 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 80 volts
View Details
Schottky Diodes & Rectifiers - 4842224 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 50 ns
View Details