NTE Electronics, Inc. 400V 40A Diode and Rectifier NTE6008

Description
DIODE GEN PURP 400V 40A DO5 Product overview: NTE6008 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE6008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 40A DO5 Product overview: NTE6008 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE6008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 40A Diode and Rectifier - 280-NTE6008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 40A Diode and Rectifier
280-NTE6008
400V 40A Diode and Rectifier 280-NTE6008
DIODE GEN PURP 400V 40A DO5 Product overview: NTE6008 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE6008 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 40A DO5 Product overview: NTE6008 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE6008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1126820-NTE6008 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1126820-NTE6008
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1126820-NTE6008
Win Source Part Number: 1126820-NTE6008 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 40 A Reverse Recovery Time (trr): 400 ns Current - Reverse Leakage @ Vr: 50 µA @ 400 V Operating Temperature - Junction: -65°C ~ 160°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-NTE6008

Win Source Part Number: 1126820-NTE6008
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 40 A
Reverse Recovery Time (trr): 400 ns
Current - Reverse Leakage @ Vr: 50 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 160°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE6008

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6008
Discrete Semiconductor Products - Diodes - Rectifiers NTE6008
DIODE GEN PURP 400V 40A DO5

DIODE GEN PURP 400V 40A DO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-NTE6008 1126820-NTE6008 NTE6008
Product Name 400V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bag
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 160 C (-85 to 320 F)
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data