NTE Electronics, Inc. Rectifier Diode,40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE6004

Description
RECTIFIER DIODE,40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
RECTIFIER DIODE,40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diode,40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5142 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Diode,40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5142
Rectifier Diode,40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5142
RECTIFIER DIODE,40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

RECTIFIER DIODE,40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 31C5142
Product Name Rectifier Diode,40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
Package DO-5; DO-5
RoHS Compliant RoHS
VRRM 1600 volts
Unlock Full Specs
to access all available technical data