DIODE GEN PURP 600V 40A DO5
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
RECTIFIER 600V 40A DO-5 ANODE CASE
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | NTE5995 | 29C4752 | 70215712 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER 600V 40A DO-5 ANODE CASE |
| Life Cycle Stage | Active | ||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |
| RoHS Compliant | RoHS | ||
| IF | 40000 mA | 40000 mA |