Silicon Power Rectifier Diode, 40 A Forward Current, 1.30 V at 25°C Forward Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 70215817 |
| Product Name | RECTIFIER 600V 40A DO-5 CATHODE CASE |
| VRRM | 600 volts |
| IFSM | 500 amps |
| IR | 9000 mA |