NTE Electronics, Inc. Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE5991

Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5135 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5135
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5135
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE5991 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5991
Discrete Semiconductor Products - Diodes - Rectifiers NTE5991
DIODE GEN PURP 400V 40A DO5

DIODE GEN PURP 400V 40A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 31C5135 NTE5991
Product Name Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 2222898P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details