NTE Electronics, Inc. Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE5987

Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5131 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5131
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5131
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C5131
Product Name Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6527 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details