NTE Electronics, Inc. Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE5982

Description
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5129 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5129
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5129
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE5982 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5982
Discrete Semiconductor Products - Diodes - Rectifiers NTE5982
DIODE GEN PURP 100V 40A DO5

DIODE GEN PURP 100V 40A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 31C5129 NTE5982
Product Name Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details
 - BAT85,133 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 1460917 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details