STANDARD DIODE, 40A, 50V, DO-5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
RECTIFIER 50V 40A DO-5 CATHODE CASE
DIODE GEN PURP 50V 40A DO5
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 06M7478 | 70214792 | NTE5980 |
| Product Name | Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER 50V 40A DO-5 CATHODE CASE | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |