Ultra Fast Silicon Rectifier, 8 A Forward Current, TO-220 Package Type
DIODE GEN PURP 200V 8A TO220-2
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70215480 | NTE597 |
| Product Name | RECTIFIER 200V 8AMP TO-220 ULTRA FAST SWITCH TRR=60NS | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | TO-220 |
| IFSM | 100 amps | |
| VF | 1 volts | 1.3 volts |