NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers NTE5945

Description
DIODE GEN PURP 200V 15A DO5
Description
DIODE GEN PURP 200V 15A DO5

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - NTE5945 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5945
Discrete Semiconductor Products - Diodes - Rectifiers NTE5945
DIODE GEN PURP 200V 15A DO5

DIODE GEN PURP 200V 15A DO5

Supplier's Site
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Nte Electronics - 31C5115 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Nte Electronics
31C5115
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Nte Electronics 31C5115
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number NTE5945 31C5115
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Nte Electronics
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
View Details
3 suppliers