NTE Electronics, Inc. Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Nte Electronics NTE5935

Description
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:75A; Forward Voltage Max:1.15V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:215°C RoHS Compliant: Yes
Description
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:75A; Forward Voltage Max:1.15V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:215°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Nte Electronics - 73R4476 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Nte Electronics
73R4476
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Nte Electronics 73R4476
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:75A; Forward Voltage Max:1.15V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:215°C RoHS Compliant: Yes

DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:75A; Forward Voltage Max:1.15V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:215°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73R4476
Product Name Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC303SQ - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details