NTE Electronics, Inc. Rectifier Diode, 20A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics NTE5932

Description
RECTIFIER DIODE, 20A, 1KV, DO-4; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
Description
RECTIFIER DIODE, 20A, 1KV, DO-4; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diode, 20A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics - 31C5107 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Diode, 20A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
31C5107
Rectifier Diode, 20A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics 31C5107
RECTIFIER DIODE, 20A, 1KV, DO-4; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER DIODE, 20A, 1KV, DO-4; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 31C5107
Product Name Rectifier Diode, 20A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
Package DO-4; DO-4
RoHS Compliant RoHS
VRRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 60 volts
View Details
High-voltage switching diode - BAS21W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1697412 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details