NTE Electronics, Inc. Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics NTE5925

Description
STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
Description
STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics - 31C5099 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
31C5099
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics 31C5099
STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE5925 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5925
Discrete Semiconductor Products - Diodes - Rectifiers NTE5925
DIODE GEN PURP 600V 20A DO4

DIODE GEN PURP 600V 20A DO4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 31C5099 NTE5925
Product Name Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 80 volts
View Details
 - 1PS88SB82,165 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
4 suppliers
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Bridge Rectifiers - 1223292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details