NTE Electronics, Inc. RECTIFIER 600V 20A DO-4 CATHODE CASE NTE5924

Description
RECTIFIER 600V 20A DO-4 CATHODE CASE
Description
RECTIFIER 600V 20A DO-4 CATHODE CASE

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER 600V 20A DO-4 CATHODE CASE - 70214757 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER 600V 20A DO-4 CATHODE CASE
70214757
RECTIFIER 600V 20A DO-4 CATHODE CASE 70214757
RECTIFIER 600V 20A DO-4 CATHODE CASE

RECTIFIER 600V 20A DO-4 CATHODE CASE

Supplier's Site
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics - 31C5098 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
31C5098
Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics 31C5098
STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

STANDARD DIODE, 20A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 70214757 31C5098
Product Name RECTIFIER 600V 20A DO-4 CATHODE CASE Standard Diode, 20A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details