NTE Electronics, Inc. Standard Diode, 20A, 400V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics NTE5920

Description
STANDARD DIODE, 20A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
Description
STANDARD DIODE, 20A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 20A, 400V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics - 06M7476 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 20A, 400V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
06M7476
Standard Diode, 20A, 400V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics 06M7476
STANDARD DIODE, 20A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

STANDARD DIODE, 20A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7476
Product Name Standard Diode, 20A, 400V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF PIN Diode - SMP1331-003-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes, Rectifiers - Single - 15MQ040NTR - 1121371-15MQ040NTR - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details