STANDARD DIODE, 20A, 50V, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:20A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
DIODE GEN PURP 50V 20A DO4
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 31C5086 | NTE5912 |
| Product Name | Standard Diode, 20A, 50V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |