Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
NTE ELECTRONICS, INC.
NTE5895 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
NTE Electronics, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5895
Description
DIODE GEN PURP 100V 16A DO4
Acme Chip Technology Co., Limited
Done
Description
DIODE GEN PURP 100V 16A DO4
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5895
Discrete Semiconductor Products - Diodes - Rectifiers
NTE5895
DIODE GEN PURP 100V 16A DO4
DIODE GEN PURP 100V 16A DO4
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
NTE5895
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
B48-2 and B48-2T Series B485C-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Nexperia B.V.
40 V, 0.2 A Schottky barrier diode
1PS79SB30,115
Specs
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
6
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCP10S65
Specs
Package
TO-220-2
I
O
10 amps
V
RRM
650 volts
View Details
RS Components, Ltd.
Bridge Rectifiers
2442000
Specs
Rectifier Configuration / Technology
Bridge
Package
SOPA-4
RoHS Compliant
RoHS
View Details