DIODE, RECTIFIER, 30A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 31C5057 |
| Product Name | Diode, Rectifier, 30A, 600V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics |
| Package | DO-4; DO-4 |
| RoHS Compliant | RoHS |
| VRRM | 600 volts |