STANDARD DIODE, 12A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
DIODE GEN PURP 200V 12A DO4
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 51M8913 | NTE5874 |
| Product Name | Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |